The TLE2022M is a high-speed, low-power, precision dual operational amplifier characterized for operation over the military temperature range of -55°C to +125°C. It is available in an 8-pin SOIC package with a maximum supply current of 300µA, unity-gain bandwidth of 2MHz, slew rate of 0.65V/µs, and input offset voltage of 500µV max. The device includes phase-reversal protection and supports operation from 5V single-supply or ±15V dual-supply configurations.
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-SOIC -55 to 125
Dual Op Amp, 1.2MHz BW, 20V, 8-SOIC, -55°C to 125°C Product overview: TLE2022MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022MD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796942-TLE2022MD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 35nA
Voltage - Input Offset: 150μV
Family Name: TLE2022
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.65 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): AS358M-E1; AP358SL; AP358SLA; TA75358FB;
Introduction Date: February 01, 1997
ECCN: EAR99
Country of Origin: Malaysia , Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual High Speed
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022MD | 687-TLE2022MD | 796942-TLE2022MD | 296-10369-5-ND | TLE2022MD | TLE2022MD | TLE2022MD | TLE2022MD |
| Product Name | TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier | Dual 1.2MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022MD | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | 4 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |