Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLE2021CPWR

Description
General Purpose Amplifier 1 Circuit 8-TSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TLE2021CPWR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLE2021CPWR-ND
Instrumentation, Op Amps, Buffer Amps TLE2021CPWR-ND
General Purpose Amplifier 1 Circuit 8-TSSOP

General Purpose Amplifier 1 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR - 118343-TLE2021CPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR
118343-TLE2021CPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR 118343-TLE2021CPWR
Manufacturer: Texas Instruments Win Source Part Number: 118343-TLE2021CPWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.65 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 240μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118343-TLE2021CPWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2MHz TSSOP Operational Amplifier IC
687-TLE2021CPWR
1.2MHz TSSOP Operational Amplifier IC 687-TLE2021CPWR
1.2MHz Op Amp, 150uV Vos, 85dB CMRR, 1Ch, TSSOP-8 Product overview: TLE2021CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021CPWR can be used for catalog matching and distributor lookup.

1.2MHz Op Amp, 150uV Vos, 85dB CMRR, 1Ch, TSSOP-8 Product overview: TLE2021CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2021CPWR
Instrumentation, OP Amps, Buffer Amps TLE2021CPWR
General Purpose Amplifier 1 Circuit 8-TSSOP

General Purpose Amplifier 1 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2021CPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2021CPWR
IC OPAMP GP 1 CIRCUIT 8TSSOP

IC OPAMP GP 1 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2021CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2021CPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLE2021CPWR
IC OPAMP GP 1 CIRCUIT 8TSSOP

IC OPAMP GP 1 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2021CPWR-ND 118343-TLE2021CPWR 687-TLE2021CPWR TLE2021CPWR TLE2021CPWR TLE2021CPWR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CPWR 1.2MHz TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.2400 milliamps 0.2400 milliamps 0.2400 milliamps 0.2400 milliamps
Slew Rate 0.6500 V/µs 0.6500 V/µs 0.5000 V/µs 0.6500 V/µs 6.50E-7 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 8-TSSOP Tape and Reel SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount
Supply Voltage (VS) 4 to 40 volts 20 volts 4 volts
Unlock Full Specs
to access all available technical data