LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054947-TLC27M4ACD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quad Op Amp, 525kHz GBW, 4-Ch, 16V, 600pA Ib, 5mV Vos, SOIC Product overview: TLC27M4ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4ACD can be used for catalog matching and distributor lookup.
Precision Amplifiers LiNCMOS Quad
IC, OP AMP, QUAD CMOS, 27M4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, GENERAL PURPOSE AMPLIFIER, 0.62V/US, 525KHZ, 4 CIRCUIT, SMD, 14-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC27M4ACD | TLC27M4ACD | 296-7411-5-ND | 054947-TLC27M4ACD | 687-TLC27M4ACD | TLC27M4ACD | 26AJ9883 | TLC27M4ACD | TLC27M4ACD | TLC27M4ACD | 16756980 |
| Product Name | TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4ACD | Quad 525kHz 16V SOIC Operational Amplifier IC | Precision Amplifiers | Ic, Op Amp, Quad Cmos, 27M4, Soic14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||||
| CMRR | 65 dB |