The TLC2652I-8DR is a chopper-stabilized operational amplifier in an 8-pin SOIC package, optimized for low-level signal applications such as thermocouple and strain gauge amplification. It operates from -40°C to 125°C with a maximum input offset voltage of 3 µV and an input offset current of 500 pA maximum over the full temperature range. The device offers a common-mode rejection ratio of 120 dB minimum and a power supply rejection ratio of 110 dB minimum. It supports single-supply operation with a common-mode input range that includes the negative rail, and requires two external capacitors for chopper stabilization. Input and output circuits withstand ±100 mA surge currents without latch-up and feature internal ESD protection certified to MIL-STD-883C, Method 3015.2. The package is supplied in tape and reel format with a 330 mm reel diameter and 8.0 mm pitch.
Precision Chopper-Stabilized Operational Amplifier 8-SOIC
1.9MHz Op Amp, 3uV Vos, 120dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2652I-8DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652I-8DR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081445-TLC2652I-8DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Precision Amplifiers Precision Chopper-Stabilized
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652I-8DR | 687-TLC2652I-8DR | TLC2652I-8DR-ND | 081445-TLC2652I-8DR | TLC2652I-8DR | TLC2652I-8DR | TLC2652I-8DR | TLC2652I-8DR |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | 1.9MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652I-8DR | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 to 16 volts | 3.8 volts | ||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 120 dB |