Excalibur High-Speed Low-Power Precision Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 936716-TLE2021ACP
Series: Excalibur™
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 1 Circuit - 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLE2021
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLE2021ACPE4, TLE2021ACPE4-ND, -296-10354-5, 296-10354-5, -296-10354-5-ND, TLE2021ACPG4, TLE2021ACPE4, -TLE2021ACPE4-NDR, TLE2021ACPG4-ND, -TLE2021ACP-NDR
TLE2021A Excalibur high-speed low-power single precision operational amplifier
General Purpose Amplifier 1 Circuit 8-PDIP
Op Amp, 1.2MHz BW, 20V Dual Supply, 1-Ch, 8-PDIP Product overview: TLE2021ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021ACP can be used for catalog matching and distributor lookup.
Precision Amplifiers HS Low Power
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021ACP | 936716-TLE2021ACP | TLE2021ACP | 296-10354-5-ND | 687-TLE2021ACP | TLE2021ACP | TLE2021ACP | TLE2021ACP |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACP | Instrumentation, Op Amps, Buffer Amps | Dual 1.2MHz 20V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | |||||
| VOS | 0.3000 millivolts | 0.0800 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |