Texas Instruments TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier TLC27L1CDRG4

Description
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier - TLC27L1CDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier
TLC27L1CDRG4
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier TLC27L1CDRG4
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC 0 to 70

LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L1CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L1CDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27L1CDRG4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 85kHz 14uA 16V Operational Amplifier IC
687-TLC27L1CDRG4
Low-Power 85kHz 14uA 16V Operational Amplifier IC 687-TLC27L1CDRG4
Low-Power Op Amp, 85kHz BW, 1.1mV Vos, 14uA, 16V, 8-SOIC Product overview: TLC27L1CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 85kHz, 14uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 85kHz, 14uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1CDRG4 can be used for catalog matching and distributor lookup.

Low-Power Op Amp, 85kHz BW, 1.1mV Vos, 14uA, 16V, 8-SOIC Product overview: TLC27L1CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 85kHz, 14uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 85kHz, 14uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4 - 1108239-TLC27L1CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4
1108239-TLC27L1CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4 1108239-TLC27L1CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108239-TLC27L1CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 14μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108239-TLC27L1CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 14μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L1CDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L1CDRG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L1CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L1CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L1CDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L1CDRG4
Precision Amplifiers TLC27L1CDRG4
Precision Amplifiers LinCMOS Lo-Power Op Amp

Precision Amplifiers LinCMOS Lo-Power Op Amp

Buy Now Datasheet
LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70 - 815-TLC27L1CDRG4 - Utmel Electronic Limited
Hong Kong, China
LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70
815-TLC27L1CDRG4
LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70 815-TLC27L1CDRG4
LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70

LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L1CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L1CDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Operational Amplifiers
Product Number TLC27L1CDRG4 TLC27L1CDRG4-ND 687-TLC27L1CDRG4 1108239-TLC27L1CDRG4 TLC27L1CDRG4 TLC27L1CDRG4 TLC27L1CDRG4 815-TLC27L1CDRG4 TLC27L1CDRG4
Product Name TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Low-Power 85kHz 14uA 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1CDRG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers LinCMOS? Low-Power Operational Amplifier 8-SOIC 0 to 70 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 5 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 5.00E-8 V/µs 5.00E-8 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data