Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054924-TLC2652CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Op Amp, 1.9MHz BW, 3uV Vos, 120dB CMRR, 1-Ch, PDIP Product overview: TLC2652CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652CP can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Precision Amplifiers Precision Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
IC, OP AMP, CMOS CHOPPER STAB, 2652; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:3.1V/µs; Supply Voltage Range:± 1.9V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652CP | 054924-TLC2652CP | 687-TLC2652CP | 296-7323-5-ND | TLC2652CP | TLC2652CP | 815-TLC2652CP | 26AJ9878 | TLC2652CP | TLC2652CP | TLC2652CP |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652CP | 1.9MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | IC OPAMP ZERO-DRIFT 1 CIRC 8DIP | Ic, Op Amp, Cmos Chopper Stab, 2652; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 to 16 volts | 8 volts | 1.9 to 8 volts | 3.8 volts | ||||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | |||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||||
| CMRR | 120 dB |