Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 8-SOIC
TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1269031-TLC4501CD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 4.7MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TLC4501
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 6V, ±2V ~ 3V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Op Amp, 4.7MHz BW, 10uV Vos, 1.5mA, 6V, 1-Ch, 8-SOIC Product overview: TLC4501CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, 1.5mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, 1.5mA, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501CD can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers High Precision
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4501CD | TLC4501CD | 1269031-TLC4501CD | 296-10323-5-ND | 687-TLC4501CD | TLC4501CD | TLC4501CD | TLC4501CD |
| Product Name | TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501CD | Instrumentation, Op Amps, Buffer Amps | 4.7MHz 1.5mA 6V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | ||||
| VOS | 0.0800 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 90 dB |