LinCMOS™ low offset quad operational amplifier 14-SO 0 to 70 Product overview: TLC274BCNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274BCNS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319406-TLC274BCNS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 3.6V/µs
Gain Bandwidth Product: 2.2 MHz
Current - Input Bias: 0.6 pA
Voltage - Input Offset: 340 µV
Current - Supply: 2.7mA (x4 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC274BCNSG4-ND,2156
Base Product Number: TLC274
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 4 Circuit 14-SO
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Prec Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit 14-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC274BCNS | 1319406-TLC274BCNS | TLC274BCNS-ND | TLC274BCNS | TLC274BCNS | TLC274BCNS | TLC274BCNS | TLC274BCNS |
| Product Name | Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | ||||||
| Slew Rate | 5.3 V/µs | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs | |||
| Bandwidth | 1.7 MHz | 2.2 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |