LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268880-TLC27L2BCDR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 235μV
Family Name: TLC27L2B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 29μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 110kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS272BCD; TS272BMD; TS272AID;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
2-Ch Op Amp, 85kHz BW, 16V, 2mV Vos, 60pA Ib, 29uA Is, 8-SOIC Product overview: TLC27L2BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2BCDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers LinCMOS Precision Dual Op Amp
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2BCDR | 1268880-TLC27L2BCDR | TLC27L2BCDR | 687-TLC27L2BCDR | 296-31958-1-ND | TLC27L2BCDR | TLC27L2BCDR | TLC27L2BCDR | TLC27L2BCDR | TLC27L2BCDR |
| Product Name | TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDR | 85kHz 16V 29uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | ||||||
| VOS | 2 millivolts | 0.2350 millivolts | 0.2040 millivolts | 0.2040 millivolts | ||||||
| Quiescent Current (IQ) | 17 microamps | |||||||||
| CMRR | 65 dB |