LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1108241-TLC27L2ACDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 85kHz GBW, 16V, 29uA, 8-SOIC Product overview: TLC27L2ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACDR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers LinCMOS Precision Dual Op Amp
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2ACDR | 1108241-TLC27L2ACDR | 296-26749-6-ND | 687-TLC27L2ACDR | TLC27L2ACDR | TLC27L2ACDR | TLC27L2ACDR | TLC27L2ACDR | TLC27L2ACDR |
| Product Name | TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACDR | Instrumentation, Op Amps, Buffer Amps | 85kHz 16V 29uA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | ||||||||
| CMRR | 65 dB |