LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 85kHz GBW, Low Offset, 4V-16V, 14-SOIC Product overview: TLC27L4BID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 4V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936685-TLC27L4BID
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27L4
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7387-5, -296-7387-5-ND, -TLC27L4BIDG4, -TLC27L4BIDG4-NDR, -TLC27L4BID-NDR, -296-7387-5
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
Precision Amplifiers LiNCMOS Low Bias Q
IC, OP AMP, QUAD, SMD, 27L4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4BID | 687-TLC27L4BID | 296-7387-5-ND | 936685-TLC27L4BID | TLC27L4BID | TLC27L4BID | 33AH5024 | TLC27L4BID | TLC27L4BID |
| Product Name | TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier | Quad 85kHz 4V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BID | Precision Amplifiers | Ic, Op Amp, Quad, Smd, 27L4, Soic14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | |||||
| VOS | 2 millivolts | 1.1 millivolts | |||||||
| Quiescent Current (IQ) | 17 microamps | ||||||||
| CMRR | 65 dB |