The TLC25M4 is a quad low-power operational amplifier designed for low-voltage applications, operating with supply voltages ranging from 1.4 V to 16 V. It features true single-supply operation and a common-mode input voltage that includes the negative rail, making it suitable for battery-powered and energy-efficient designs. The device has a low input offset voltage of up to 5 mV and a typical noise level of 25 nV/,àöHz at 1 kHz, which enhances its performance in sensitive applications. Characterized for operation within a temperature range of 0°C to 70°C, the TLC25M4 is ideal for various applications including transducer interfacing, analog calculations, and signal buffering. It boasts high input impedance and low input bias currents, which are advantageous for circuits requiring minimal offset errors. Additionally, the device includes internal ESD protection up to 2000 V, ensuring reliability in handling. The TLC25M4 is available in multiple package options, including 14-pin plastic DIP and small-outline packages.
Quad Low-Power Low-Voltage Operational Amplifier 14-SOIC
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
Quad Op Amp, 525kHz GBW, Low-Power, 8V, 4-Ch, 14-SOIC Product overview: TLC25M4CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142580-TLC25M4CD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 570μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
Operational Amplifiers - Op Amps LiNCMOS Med Bias
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25M4CD | TLC25M4CD | 296-7313-5-ND | 687-TLC25M4CD | 142580-TLC25M4CD | TLC25M4CD | TLC25M4CD | TLC25M4CD |
| Product Name | TLC25M4 Quad Low-Power Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad 525kHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CD | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 to 16 volts | |||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |