LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1108218-TLC274ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDIP14
Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 5mV Vos, 16V, 4-Ch, PDIP Product overview: TLC274ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274ACN can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
Precision Amplifiers LiNCMOS Quad
OP AMP, 1.7MHZ, 3.6V/US, DIP-14; NO. OF; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274ACN | 1108218-TLC274ACN | 296-7356-5-ND | TLC274ACN | 687-TLC274ACN | TLC274ACN | TLC274ACN | TLC274ACN | 26AJ9894 | TLC274ACN |
| Product Name | TLC274A LinCMOS(TM) Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ACN | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 3.6V 16V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, 1.7Mhz, 3.6V/us, Dip-14; No. Of; Svhc Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |