Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4IN

Description
Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4IN - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4IN
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4IN
Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85

Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IN - 141377-TLC27L4IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IN
141377-TLC27L4IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IN 141377-TLC27L4IN
Manufacturer: Texas Instruments Win Source Part Number: 141377-TLC27L4IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141377-TLC27L4IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC27L4IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7391-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7391-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7391-5-ND
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 57uA 4V Operational Amplifier IC
687-TLC27L4IN
Quad 85kHz 57uA 4V Operational Amplifier IC 687-TLC27L4IN
Quad Op Amp, 85kHz BW, 57uA, 4V-16V, PDIP Product overview: TLC27L4IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4IN can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 57uA, 4V-16V, PDIP Product overview: TLC27L4IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments - 29AH7819 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments
29AH7819
Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments 29AH7819
IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4IN
Instrumentation, OP Amps, Buffer Amps TLC27L4IN
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4IN
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4IN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4IN
Precision Amplifiers TLC27L4IN
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4IN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4IN 141377-TLC27L4IN TLC27L4IN 296-7391-5-ND 687-TLC27L4IN 29AH7819 TLC27L4IN TLC27L4IN TLC27L4IN TLC27L4IN
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IN Instrumentation, Op Amps, Buffer Amps Quad 85kHz 57uA 4V Operational Amplifier IC Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs 5.00E-8 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data