The TLC27M4BID is a quad operational amplifier in the TLC27Mxx LinCMOS series, designed for precision applications requiring low offset voltage and low power consumption. It is housed in a 14-pin SOIC package measuring 8.65mm by 3.9mm, operating over a temperature range of -40°C to 85°C with a supply voltage of 4V to 16V. It features a maximum offset voltage of 2mV at 25°C, an offset voltage drift of ±0.6µV/°C, a typical quiescent current of 120µA at 5V, and input impedance of 6TΩ. The device includes ESD-protection circuitry and latch-up immunity, and its output voltage range includes the negative rail.
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1268915-TLC27M4BID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Family Name: TLC27M4B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27L4MD; TS27M4BCD; TS27L4AMDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 525kHz GBW, 2mV Vos, 4-16V, 4-Ch, SOIC Product overview: TLC27M4BID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BID can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers LiNCMOS Med Bias
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4BID | TLC27M4BID | 1268915-TLC27M4BID | 296-7417-5-ND | 687-TLC27M4BID | TLC27M4BID | TLC27M4BID | TLC27M4BID | TLC27M4BID |
| Product Name | TLC27M4B LinCMOS(TM) precision quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BID | Instrumentation, Op Amps, Buffer Amps | Quad 525kHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | ||||||
| VOS | 2 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 65 dB |