The TLC27M2BCP is a dual operational amplifier in an 8-pin PDIP package, part of the TLC27M2B series featuring a maximum input offset voltage of 2 mV, low power consumption of 2.1 mW typical at 5 V, high input impedance of 10¹² Ω typical, and an input offset voltage drift of 0.1 µV/month including the first 30 days. It operates from 0°C to 70°C, supports single-supply operation with a common-mode input range extending below the negative rail, and includes ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.2. The package measures 506 mm in length, 13.97 mm in width, and 11230 µm in height with a 4.32 mm alignment groove width.
LinCMOS(TM) Precision Dual Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108269-TLC27M2BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 525kHz BW, 16V, LinCMOS, 2mV Vos, 8-PDIP Product overview: TLC27M2BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BCP can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2BCP | TLC27M2BCP | 296-7404-5-ND | 1108269-TLC27M2BCP | 687-TLC27M2BCP | TLC27M2BCP | TLC27M2BCP | TLC27M2BCP |
| Product Name | TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCP | 525kHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| VOS | 2 millivolts | 0.2240 millivolts | 0.2240 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |