Advanced,Self-Calibr
TLC4502A Advanced,Self-Calibr
Dual Op Amp, 4.7MHz BW, 10uV Vos, 2.5V/µs SR, CMOS, 8-SOIC Product overview: TLC4502AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AMD can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269037-TLC4502AMD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.5mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 4.7MHz
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TLC4502A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 6V, ±2V ~ 3V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Dual High Precision
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502AMD | TLC4502AMD | 687-TLC4502AMD | 296-10327-5-ND | 1269037-TLC4502AMD | TLC4502AMD | TLC4502AMD | TLC4502AMD |
| Product Name | TLC4502A Advanced,Self-Calibrating, Precision, Dual Operational Amplifier | Dual 4.7MHz 2.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMD | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | |||||
| VOS | 0.0500 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||
| Quiescent Current (IQ) | 3500 microamps | |||||||
| CMRR | 90 dB |