The TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier is designed for applications requiring precision and low power consumption. It features a supply current of 300µA maximum, a high unity-gain bandwidth of 2MHz, and a slew rate of 0.65V/µs. The device operates effectively in both single-supply (5V) and split-supply (±15V) configurations, making it versatile for various circuit designs. With a high open-loop gain of 6.5V/µV (136dB) and a low input offset voltage of 100µV maximum, the TLE2022A is suitable for low-level signal conditioning tasks. It also includes phase-reversal protection circuitry, which prevents unexpected output state changes when input signals fall below the negative supply rail. The device is characterized for operation from 0°C to 70°C and is available in both SOIC and PDIP packages, catering to high-density system applications.
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
Dual Op Amp, 1.7MHz BW, 20V, 70nA Ib, 400uV Vos, 8-SOIC Product overview: TLE2022ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022ACD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081480-TLE2022ACD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, PDSO8
Precision Amplifiers Excalibur High-Speed Lo-Pwr Prec Dual
OP AMP, DUAL HIGH SPEED, SMD, 2022; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022ACD | 687-TLE2022ACD | 296-12304-5-ND | 081480-TLE2022ACD | TLE2022ACD | TLE2022ACD | 66AH7285 | TLE2022ACD | TLE2022ACD |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Dual 1.7MHz 20V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022ACD | Precision Amplifiers | Op Amp, Dual High Speed, Smd, 2022; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 2 to 20 volts | 4 volts | ||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 87 dB |