Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit 8-SOIC
Win Source Part Number: 1099608-TLE2022AQDRE
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.7 MHz
Current - Input Bias: 25 nA
Voltage - Input Offset: 100 µV
Current - Supply: 170µA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLE2022AID; TLE2022AMD; TLE2022AIDR;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-18144-6,296-1814
Base Product Number: TLE2022
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V
2-Ch Op Amp, 1.7MHz BW, 20V, 8-SOIC, -40 to 125C Product overview: TLE2022AQDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AQDREP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Mil Enhance Excal Hi Spd Lo-pwr Prec
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AQDREP | 296-18144-2-ND | 1099608-TLE2022AQDREP | 687-TLE2022AQDREP | TLE2022AQDREP | TLE2022AQDREP | TLE2022AQDREP | TLE2022AQDREP |
| Product Name | TLE2022A-EP Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1.7MHz 20V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | |||||
| VOS | 0.4000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 87 dB |