LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70
2-Ch Op Amp, 525kHz GBW, 16V, 600pA Ib, 8-SOIC Product overview: TLC27M2ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2ACDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 114142-TLC27M2ACDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Precision Amplifiers LinCMOS Precision Dual Op Amp
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2ACDR | 687-TLC27M2ACDR | TLC27M2ACDR | 296-TLC27M2ACDRCT-ND | 114142-TLC27M2ACDR | TLC27M2ACDR | TLC27M2ACDR | TLC27M2ACDR | TLC27M2ACDR | TLC27M2ACDR |
| Product Name | TLC27M2A LinCMOS(TM) Precision Dual Operational Amplifier | 525kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2ACDR | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 4 volts | 16 volts | |||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | |||||||||
| CMRR | 65 dB |