Quad Single Supply Operational Amplifier 14-SSOP 0 to 70
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268866-TLC274CDB
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.8mA
Amplifier Type: General Purpose
Slew Rate: 5.3V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: TLC274
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Quad Op Amp, 1.7MHz BW, 16V, 4-Ch, SSOP, SM Product overview: TLC274CDB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CDB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
PRICE/EA (MIN PURCH= 800) - IC, OP-AMP, 1.7MHZ, 3.6V/ S, SSOP-14; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:4; BANDWIDTH:1.7MHZ; SLEW RATE:3.6V/ S; SUP. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers Quad Single Supply Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC274CDB | TLC274CDB | TLC274CDB-ND | 1268866-TLC274CDB | 687-TLC274CDB | TLC274CDB | TLC274CDB | TLC274CDB | 815-TLC274CDB | 16621048 | TLC274CDB |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDB | Quad 1.7MHz 16V SSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14SSOP | Linear Amplifier IC | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||||
| CMRR | 65 dB |