Quad Precision Low-Power Single Supply Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1108525-TLE2024IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1.7MHz GBW, 20V Supply, 1.05mA, 14-PDIP Product overview: TLE2024IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 1.05mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 1.05mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Precision Amplifiers Quad High Speed
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024IN | TLE2024IN | 1108525-TLE2024IN | 687-TLE2024IN | 296-10378-5-ND | TLE2024IN | TLE2024IN | TLE2024IN |
| Product Name | TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IN | Quad 1.7MHz 20V 1.05mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | ||||
| VOS | 1 millivolts | 1 millivolts | 0.1200 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 80 dB |