Quad Precision Single Supply Operational Amplifier 14-SOIC
Operational Amplifier, 4 Func, 900uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 3.1MHz BW, 1.7MHz GBW, 4V-16V, 60pA Ib, 900uV Vos, 14-SOIC Product overview: TLC279ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.1MHz, 1.7MHz, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3.1MHz, 1.7MHz, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC279ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043145-TLC279ID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 370μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit 14-SOIC
IC, OP AMP, QUAD CMOS, SOIC14, 279; No. of Amplifiers:4 Amplifier; Bandwidth:3.1MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers LiNCMOS High Bias
CMOS Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC279ID | TLC279ID | 687-TLC279ID | 043145-TLC279ID | 296-1315-5-ND | 29AH7831 | TLC279ID | TLC279ID | TLC279ID | TLC279ID | TLC279ID |
| Product Name | TLC279 Quad Precision Single Supply Operational Amplifier | Quad 3.1MHz 1.7MHz 4V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC279ID | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Quad Cmos, Soic14, 279; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | |||||
| VOS | 0.9000 millivolts | 0.3700 millivolts | 0.3200 millivolts | 0.3200 millivolts | |||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||||
| CMRR | 65 dB |