LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 85kHz GBW, 16V, 29uA, 8-SOIC Product overview: TLC27L2ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACD can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
OP AMP, DUAL CMOS, SMD, 27L2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Precision Amplifiers LiNCMOS Dual
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2ACD | TLC27L2ACD | 296-7369-5-ND | 687-TLC27L2ACD | TLC27L2ACD | TLC27L2ACD | 33AH5022 | TLC27L2ACD | TLC27L2ACD |
| Product Name | TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 85kHz 16V 29uA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cmos, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 17 microamps | ||||||||
| CMRR | 65 dB |