Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Zero-Drift Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108176-TLC2652AIP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 1-Ch, 8-PDIP Product overview: TLC2652AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652AIP can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Precision Amplifiers Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652AIP | 296-1818-5-ND | TLC2652AIP | 1108176-TLC2652AIP | 687-TLC2652AIP | TLC2652AIP | TLC2652AIP | TLC2652AIP | TLC2652AIP |
| Product Name | TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AIP | 1.9MHz 1.5mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 to 16 volts | 8 volts | 3.8 volts | |||||
| VOS | 1.00E-3 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |