Texas Instruments TLC277 Dual Precision Single Supply Operational Amplifier TLC277CD

Description
Dual Precision Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual Precision Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC277 Dual Precision Single Supply Operational Amplifier - TLC277CD - Texas Instruments
Dallas, TX, United States
TLC277 Dual Precision Single Supply Operational Amplifier
TLC277CD
TLC277 Dual Precision Single Supply Operational Amplifier TLC277CD
Dual Precision Single Supply Operational Amplifier 8-SOIC

Dual Precision Single Supply Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7364-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7364-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7364-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CD - 081915-TLC277CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CD
081915-TLC277CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CD 081915-TLC277CD
Manufacturer: Texas Instruments Win Source Part Number: 081915-TLC277CD Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081915-TLC277CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 16V SOIC Operational Amplifier IC
687-TLC277CD
Dual 1.7MHz 16V SOIC Operational Amplifier IC 687-TLC277CD
Dual Op Amp, 1.7MHz BW, 500uV Vos, 16V, 8-Pin SOIC Product overview: TLC277CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC277CD can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 500uV Vos, 16V, 8-Pin SOIC Product overview: TLC277CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC277CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC277CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC277CD
Instrumentation, OP Amps, Buffer Amps TLC277CD
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC277CD
Precision Amplifiers TLC277CD
Precision Amplifiers LiNCMOS Dual

Precision Amplifiers LiNCMOS Dual

Buy Now Datasheet
Op Amp, Dual Cmos, Smd, Soic8, 277; No. Of Amplifiers Texas Instruments - 28AH5358 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos, Smd, Soic8, 277; No. Of Amplifiers Texas Instruments
28AH5358
Op Amp, Dual Cmos, Smd, Soic8, 277; No. Of Amplifiers Texas Instruments 28AH5358
OP AMP, DUAL CMOS, SMD, SOIC8, 277; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP AMP, DUAL CMOS, SMD, SOIC8, 277; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC277CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC277CD
Integrated Circuits (ICs) - Linear - Amplifiers TLC277CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear Amplifier IC - 16871839 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16871839
Linear Amplifier IC 16871839
OP AMP, DUAL CMOS, SMD, SOIC8, 277; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.7MHZ; SLEW RATE:3.6V/¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL CMOS, SMD, SOIC8, 277; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.7MHZ; SLEW RATE:3.6V/¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC277CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC277CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLC277CD 296-7364-5-ND 081915-TLC277CD 687-TLC277CD TLC277CD TLC277CD 28AH5358 TLC277CD 16871839 TLC277CD
Product Name TLC277 Dual Precision Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CD Dual 1.7MHz 16V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Op Amp, Dual Cmos, Smd, Soic8, 277; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 to 16 volts 16 volts
VOS 0.5000 millivolts 0.2500 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers