IC CMOS 1 CIRCUIT 8SO Product overview: TLC271AIS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271AIS-13 can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1108193-TLC271AIS-13
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 4.6 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TLC251ACD; TLC271BIS-13; TLC271CS-13; TLC271AIS-13;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC CMOS 1 CIRCUIT 8SO
CMOS Amplifier 1 Circuit 8-SO
IC CMOS 1 CIRCUIT 8SO
Operational Amplifiers - Op Amps Low Power Program Op Amp 10mV 65dB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC271AIS-13 | TLC271AIS-13DI-ND | 1108193-TLC271AIS-13 | TLC271AIS-13 | TLC271AIS-13 | TLC271AIS-13 | TLC271AIS-13 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIS-13 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 4 volts | ||||
| Slew Rate | 4.6 V/µs | 4.6 V/µs | 4.6 V/µs | 4.6 V/µs | 4.60E-6 V/µs | ||
| Bandwidth | 2.2 MHz | 2.2 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |