Texas Instruments High-Performance Analog Dual 0.1MHz Operational Amplifier IC TLC27L2ACPSR

Description
DUAL OP-AMP, 6500uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: TLC27L2ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACPSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OP-AMP, 6500uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: TLC27L2ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACPSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.1MHz Operational Amplifier IC
687-TLC27L2ACPSR
Dual 0.1MHz Operational Amplifier IC 687-TLC27L2ACPSR
DUAL OP-AMP, 6500uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: TLC27L2ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACPSR can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 6500uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: TLC27L2ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACPSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR - 145324-TLC27L2ACPSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR
145324-TLC27L2ACPSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR 145324-TLC27L2ACPSR
Manufacturer: Texas Instruments Win Source Part Number: 145324-TLC27L2ACPSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145324-TLC27L2ACPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L2ACPSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L2ACPSR-ND
Instrumentation, Op Amps, Buffer Amps TLC27L2ACPSR-ND
CMOS Amplifier 2 Circuit 8-SO

CMOS Amplifier 2 Circuit 8-SO

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 8SO - 815-TLC27L2ACPSR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SO
815-TLC27L2ACPSR
IC OPAMP GP 2 CIRCUIT 8SO 815-TLC27L2ACPSR
IC OPAMP GP 2 CIRCUIT 8SO

IC OPAMP GP 2 CIRCUIT 8SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2ACPSR
Instrumentation, OP Amps, Buffer Amps TLC27L2ACPSR
CMOS Amplifier 2 Circuit 8-SO

CMOS Amplifier 2 Circuit 8-SO

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2ACPSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2ACPSR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2ACPSR
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2ACPSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2ACPSR
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLC27L2ACPSR 145324-TLC27L2ACPSR TLC27L2ACPSR-ND 815-TLC27L2ACPSR TLC27L2ACPSR TLC27L2ACPSR TLC27L2ACPSR
Product Name Dual 0.1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACPSR Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8SO Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 16 volts 3 volts
Slew Rate 0.0500 V/µs 0.0500 V/µs 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs
Bandwidth 0.1100 MHz 0.1100 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data