Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 85kHz BW, 29uA, 16V, 8-SOIC Product overview: TLC27L2CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CDG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268884-TLC27L2CDG4
Packaging: Tube
Mounting Style: SMD
Supply Current: 29μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLC27L2
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
CMOS Amplifier 2 Circuit 8-SOIC
Precision Amplifiers LiNCMOS Dual
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2CDG4 | 687-TLC27L2CDG4 | TLC27L2CDG4-ND | 1268884-TLC27L2CDG4 | TLC27L2CDG4 | TLC27L2CDG4 | TLC27L2CDG4 |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Dual 85kHz 29uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDG4 | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | ||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | |
| CMRR | 65 dB |