Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274IDG4

Description
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274IDG4 - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274IDG4
TLC274 Quad Single Supply Operational Amplifier TLC274IDG4
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85

Quad Single Supply Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC274IDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC274IDG4-ND
Instrumentation, Op Amps, Buffer Amps TLC274IDG4-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274IDG4
Instrumentation, OP Amps, Buffer Amps TLC274IDG4
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274IDG4
Precision Amplifiers TLC274IDG4
Precision Amplifiers Quad Single Supply Op Amp

Precision Amplifiers Quad Single Supply Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274IDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274IDG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274IDG4 TLC274IDG4-ND TLC274IDG4 TLC274IDG4 TLC274IDG4
Product Name TLC274 Quad Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts
VOS 10 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details