The TLC27M7CP is a dual operational amplifier with trimmed offset voltage of 500 µV maximum at 25°C, low noise of 32 nV/√Hz at 1 kHz, and low power consumption of 2.1 mW typical at 5 V supply. It features input impedance of 10¹² Ω, common-mode input voltage range extending below the negative rail, and operates from 3 V to 16 V with 0°C to 70°C temperature range. The device is housed in an 8-pin PDIP package and includes ESD-protection circuitry rated to 2000 V per MIL-STD-883C, Method 3015.2. It offers latch-up immunity and single-supply operation suitable for battery-powered applications.
Dual Precision Single Supply Low-Power Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 525kHz BW, 60pA Ib, 500uV Vos, 8-PDIP Product overview: TLC27M7CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108288-TLC27M7CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Dual
CMOS Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M7CP | TLC27M7CP | 296-1838-5-ND | 687-TLC27M7CP | 1108288-TLC27M7CP | TLC27M7CP | TLC27M7CP | TLC27M7CP |
| Product Name | TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 525kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CP | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 to 16 volts | 16 volts | ||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.6350 MHz | |||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | ||
| CMRR | 65 dB |