Quad Single Supply Operational Amplifier 14-SSOP 0 to 70
Quad Op Amp, 1.7MHz BW, 16V, 4 Ch, SSOP, Surface Mount Product overview: TLC274CDBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1.7MHz, 16V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268867-TLC274CDBR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC274
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Output Current per Channel: 30mA
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): NJM#2342RB2-TE1; TS27M4AIPT; TS27M4AMP;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit 14-SSOP
General Purpose Amplifier 4 Circuit 14-SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
General Purpose Amplifier 4 Circuit 14-SSOP
Precision Amplifiers Quad Single Supply Op Amp
Operational Amplifiers - Op Amps Quad Single Supply Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274CDBR | 687-TLC274CDBR | 1268867-TLC274CDBR | TLC274CDBR | 296-TLC274CDBRTR-ND | TLC274CDBR | TLC274CDBR | TLC274CDBR | 815-TLC274CDBR |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Quad SMD 1.7MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CDBR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Operational Amplifiers - Op Amps Quad Single Supply Op Amp | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | ||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 10 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |