The TLC4502ID is a dual, self-calibrating precision CMOS operational amplifier in an 8-pin SOIC package, designed for applications requiring high accuracy and rail-to-rail output performance. It features a maximum input offset voltage of 100 µV at 25°C, an input offset voltage drift of 1 µV/°C, a gain bandwidth product of 4.7 MHz, and a slew rate of 2.5 V/µs. The amplifier delivers ±50 mA output drive capability and stabilizes when driving capacitive loads up to 1000 pF. Calibration occurs within 300 ms of power-up, after which the device operates as a standard operational amplifier with input bias current of 1 pA and open-loop gain of 120 dB. It is characterized for operation from −40°C to 125°C and supports a supply voltage range of 4 V to 6 V. The device is qualified for industrial use and meets standard automotive reliability requirements.
Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier 8-SOIC
Dual Op Amp, 4.7MHz BW, 10uV Vos, 2.5mA, 2V-6V, 8-SOIC Product overview: TLC4502ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz, 2.5mA, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, 2.5mA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
TLC4502 Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Dual High Precision
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 4.7MHZ RRO 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC4502ID | 687-TLC4502ID | 296-10330-5-ND | TLC4502ID | TLC4502ID | TLC4502ID | TLC4502ID | 815-TLC4502ID |
| Product Name | TLC4502 Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier | Dual 4.7MHz 2.5mA 2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4.7MHZ RRO 8SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 volts | |||||
| VOS | 0.1000 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 3500 microamps | |||||||
| CMRR | 90 dB |