The TLC277CDR is a precision dual operational amplifier designed for single-supply operation, featuring a wide supply voltage range of 4V to 16V across temperature ranges from -40°C to 125°C, low noise of 10.8nV/√Hz at 1kHz, and high input impedance exceeding 10¹² Ω. It is housed in an 8-pin SOIC package measuring 4.9mm × 6mm, with output voltage range extending to the negative rail and common-mode input range extending below the negative rail. The device includes ESD-protection circuitry and latch-up immunity, and is qualified for operation from 0°C to 70°C with an offset voltage grade of 500µV maximum. The package is offered in tape and reel for automated assembly.
Dual Precision Single Supply Operational Amplifier 8-SOIC
Dual Op Amp, 1.7MHz GBW, 60pA Ib, 500uV Vos, 2-Ch, 8-SOIC Product overview: TLC277CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC277CDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032620-TLC277CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
OP-AMP, DUAL, 2.2MHZ, 5.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:5.3V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Dual 0.7pA 2.2MHz SOIC-8 Operational Amplifier ROHS
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Precision Single Supply
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC277CDR | 687-TLC277CDR | 296-26747-6-ND | 032620-TLC277CDR | 29AH7830 | TLC277CDR | TLC277CDR | TLC277CDR | TLC277CDR | TLC277CDR | TLC277CDR |
| Product Name | TLC277 Dual Precision Single Supply Operational Amplifier | Dual 1.7MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC277CDR | Op-Amp, Dual, 2.2Mhz, 5.3V/us, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | ||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 1.1 millivolts | 1.1 millivolts | |||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||||
| CMRR | 65 dB |