The TLC27L2A is a precision dual operational amplifier designed for low-power applications, featuring a maximum input offset voltage of 5mV at 25°C and operating over a supply voltage range of 4V to 16V for temperature ranges from −40°C to +85°C. It is available in an 8-pin PDIP package with a typical power consumption of 95μW at 5V and includes ESD protection rated to 2000V per MIL-STD-883C, Method 3015.2. The device supports single-supply operation and has a common-mode input voltage range that extends below the negative rail.
LinCMOS(TM> Precision Dual Operational Amplifier 8-PDIP -40 to 85
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
2-Ch Op Amp, 85kHz GBW, 16V, 29uA, LinCMOS, PDIP Product overview: TLC27L2AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2AIP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108245-TLC27L2AIP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Low Bias D
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2AIP | TLC27L2AIP | 687-TLC27L2AIP | 296-7372-5-ND | 1108245-TLC27L2AIP | TLC27L2AIP | TLC27L2AIP | TLC27L2AIP |
| Product Name | TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier | 85kHz 16V 29uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2AIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 65 dB |