The TLC2652C-8DR is a high-precision, chopper-stabilized operational amplifier designed for low-level signal processing applications. It features an extremely low offset voltage of 1 µV maximum and a low input offset current of 500 pA, making it suitable for applications such as strain gauges and thermocouples. The device operates with a common-mode input voltage range that includes the negative rail, allowing for effective performance in both single-supply and split-supply configurations, even at low supply voltages of ±1.9 V. The amplifier boasts a high voltage gain of 135 dB minimum and a common-mode rejection ratio (CMRR) of 120 dB minimum, ensuring accurate signal amplification. Additionally, it incorporates innovative circuit techniques for fast overload recovery and is designed to withstand ±100-mA surge currents without latch-up. The TLC2652C-8DR is characterized for operation from 0°C to 70°C and includes internal ESD protection up to 2000 V, enhancing its reliability in various applications.
Precision Chopper-Stabilized Operational Amplifier 8-SOIC
1.9MHz Op Amp, 3uV Vos, 120dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2652C-8DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652C-8DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108180-TLC2652C-8DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Precision Chopper-Stabilized
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652C-8DR | 687-TLC2652C-8DR | 1108180-TLC2652C-8DR | TLC2652C-8DR-ND | TLC2652C-8DR | TLC2652C-8DR | TLC2652C-8DR | TLC2652C-8DR |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | 1.9MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652C-8DR | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 to 16 volts | 16 volts | ||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 120 dB |