CMOS Amplifier 2 Circuit 8-SO
2-Channel, 525kHz, low power, cost-optimized 16V LinCMOS op amp 8-SO 0 to 70 Product overview: TLC27L2ACPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACPS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers LinCMOS Precision Dual
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2ACPS-ND | 687-TLC27L2ACPS | TLC27L2ACPS | TLC27L2ACPS | TLC27L2ACPS | TLC27L2ACPS | TLC27L2ACPS | TLC27L2ACPS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 525kHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | 0.0300 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Rail/Tube | SOP; SOP (PS) | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Standards | RoHS | RoHS | RoHS |