LinCMOS(TM) Precision Dual Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108272-TLC27M2BIP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8
2-Ch 525kHz LinCMOS Op Amp, 16V, 285uA, 8-PDIP Product overview: TLC27M2BIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BIP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers LiNCMOS Med Bias
LinCMOS? Precision Dual Operational Amplifier 8-PDIP -40 to 85
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2BIP | 1108272-TLC27M2BIP | TLC27M2BIP | 687-TLC27M2BIP | 296-7406-5-ND | TLC27M2BIP | TLC27M2BIP | 815-TLC27M2BIP | TLC27M2BIP |
| Product Name | TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BIP | 525kHz 16V 285uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | LinCMOS? Precision Dual Operational Amplifier 8-PDIP -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 5 volts | 4 volts | ||||
| VOS | 2 millivolts | 0.2240 millivolts | 0.2240 millivolts | 0.2240 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 65 dB |