Dual Op Amp, Precision, Low Power, 85kHz GBW, 0.7pA Ib, SOIC Product overview: TLC27L2CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 85kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 85kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CPS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 054938-TLC27L2CPS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Single Supply uPower
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC27L2CPS | TLC27L2CPS | 054938-TLC27L2CPS | 296-26751-5-ND | TLC27L2CPS | TLC27L2CPS | TLC27L2CPS | TLC27L2CPS |
| Product Name | Low-Power Dual 85kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CPS | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| Bandwidth | 0.0850 MHz | 0.1100 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |