LinCMOS<TM> Precision Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1321011-TLC272BID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 5.3V/µs
Gain Bandwidth Product: 2.2 MHz
Current - Input Bias: 0.7 pA
Voltage - Input Offset: 290 µV
Current - Supply: 1.4mA (x2 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7351-5,TLC272BID
Base Product Number: TLC272
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 16 V
2 Circuit Op-Amp, 1.7MHz GBW, 16V, 8SOIC Product overview: TLC272BID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272BID can be used for catalog matching and distributor lookup.
Precision Amplifiers LiNCMOS High Bias
OP-AMP, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272BID | 296-7351-5-ND | 1321011-TLC272BID | 687-TLC272BID | TLC272BID | 29AH1519 | TLC272BID | TLC272BID |
| Product Name | TLC272B LinCMOS<TM> Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1.7MHz 16V Operational Amplifier IC | Precision Amplifiers | Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | |||||
| VOS | 2 millivolts | 0.2900 millivolts | 0.2900 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | |||||||
| CMRR | 65 dB |