The TLC27M2CPWR is a dual precision operational amplifier designed for low-power applications, utilizing Texas Instruments' LinCMOS technology. It features a low noise level of typically 32 nV/,àöHz at 1 kHz and operates with a low power consumption of approximately 2.1 mW at 25°C with a supply voltage of 5 V. The amplifier supports single-supply operation and has a common-mode input voltage range that extends below the negative rail, making it suitable for various applications including transducer interfacing and signal buffering. This device exhibits high input impedance of 10^12 ,Ѷ and has a trimmed offset voltage of 10 mV maximum at 25°C. It is characterized for operation over a temperature range of 0°C to 70°C and is available in an 8-pin TSSOP package. The TLC27M2CPWR also includes internal ESD protection circuitry, ensuring reliability in various environments. Its combination of low power, high precision, and robust performance makes it a viable choice for engineers looking to enhance their designs with efficient operational amplifiers.
Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70
CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
2-Ch Op Amp, 525kHz, 8V, 285uA, TSSOP Product overview: TLC27M2CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 8V, 285uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 8V, 285uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032638-TLC27M2CPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Precision Amplifiers Dual LP Prec S-Sply
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2CPWR | 296-7407-6-ND | 687-TLC27M2CPWR | 032638-TLC27M2CPWR | TLC27M2CPWR | TLC27M2CPWR | TLC27M2CPWR | TLC27M2CPWR | TLC27M2CPWR |
| Product Name | TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 525kHz 8V 285uA TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2CPWR | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 to 16 volts | 16 volts | 3 volts | ||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.6350 MHz | 0.6350 MHz | |||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | 0.6200 V/µs | ||
| CMRR | 65 dB |