The TLC27L1CP is a low-power operational amplifier in an 8-pin PDIP package, designed for single-supply operation with a supply voltage range of 3V to 16V at 0°C to 70°C. It features a maximum input offset voltage of 10mV at 25°C, high input impedance of 10^12Ω, and includes ESD protection rated to 2000V per MIL-STD-883C, Method 3015.2. The device supports common-mode input voltage extending below the negative rail and offers a typical noise level of 68nV/√Hz at 1kHz. It is characterized for operation from 0°C to 70°C and includes latch-up immunity.
LinCMOS(TM) Low-Power Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Amplifiers LinCMOS Lo-Power Op Amp
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L1CP | TLC27L1CP | 296-15120-5-ND | TLC27L1CP | TLC27L1CP | TLC27L1CP |
| Product Name | TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | ||||
| GBW | 0.0850 MHz | 0.1100 MHz | ||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | ||
| CMRR | 65 dB |