Texas Instruments TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier TLC4501AID

Description
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier - TLC4501AID - Texas Instruments
Dallas, TX, United States
TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier
TLC4501AID
TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier TLC4501AID
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC

Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLC4501AID - Rochester Electronics
Newburyport, MA, United States
TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier

TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10322-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10322-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10322-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
4.7MHz 2V 6V SOIC Operational Amplifier IC
687-TLC4501AID
4.7MHz 2V 6V SOIC Operational Amplifier IC 687-TLC4501AID
Precision Op Amp, 4.7MHz BW, 40uV Vos, 1ch, 8-SOIC, 2V-6V Product overview: TLC4501AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, 2V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, 2V, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501AID can be used for catalog matching and distributor lookup.

Precision Op Amp, 4.7MHz BW, 40uV Vos, 1ch, 8-SOIC, 2V-6V Product overview: TLC4501AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, 2V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, 2V, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501AID - 1269028-TLC4501AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501AID
1269028-TLC4501AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501AID 1269028-TLC4501AID
Manufacturer: Texas Instruments Win Source Part Number: 1269028-TLC4501AID Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 4.7MHz Current - Input Bias: 1pA Voltage - Input Offset: 10μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TLC4501A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 6V, ±2V ~ 3V

Manufacturer: Texas Instruments
Win Source Part Number: 1269028-TLC4501AID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 4.7MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TLC4501A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 6V, ±2V ~ 3V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC4501AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC4501AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16767692 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16767692
Linear Amplifier IC 16767692
PRICE/EA (MIN PURCH= 225) - IC, OP-AMP, 4.7MHZ, 2.5V/ S, SOIC-8; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; BANDWIDTH:4.7MHZ; SLEW RATE:2.5V. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 225) - IC, OP-AMP, 4.7MHZ, 2.5V/ S, SOIC-8; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; BANDWIDTH:4.7MHZ; SLEW RATE:2.5V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC4501AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC4501AID
Instrumentation, OP Amps, Buffer Amps TLC4501AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC4501AID
Precision Amplifiers TLC4501AID
Precision Amplifiers High Precision

Precision Amplifiers High Precision

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC4501AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC4501AID
Integrated Circuits (ICs) - Linear - Amplifiers TLC4501AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC4501AID TLC4501AID 296-10322-5-ND 687-TLC4501AID 1269028-TLC4501AID TLC4501AID 16767692 TLC4501AID TLC4501AID TLC4501AID
Product Name TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps 4.7MHz 2V 6V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501AID Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 6 volts 4 to 6 volts 4 to 6 volts 4 volts
VOS 0.0400 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
8 suppliers
LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
 - CLC428AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers