Texas Instruments TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M7CD

Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier - TLC27M7CD - Texas Instruments
Dallas, TX, United States
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier
TLC27M7CD
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M7CD
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70

Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1323-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1323-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1323-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 525kHz SOIC Operational Amplifier IC
687-TLC27M7CD
Dual 525kHz SOIC Operational Amplifier IC 687-TLC27M7CD
Dual Op Amp, 525kHz BW, 60pA Ib, 500uV Vos, 8-SOIC Product overview: TLC27M7CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7CD can be used for catalog matching and distributor lookup.

Dual Op Amp, 525kHz BW, 60pA Ib, 500uV Vos, 8-SOIC Product overview: TLC27M7CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27M7CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CD - 936687-TLC27M7CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CD
936687-TLC27M7CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CD 936687-TLC27M7CD
Manufacturer: Texas Instruments Win Source Part Number: 936687-TLC27M7CD Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: CMOS Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TLC27M7 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -TLC27M7CD-NDR, 296-1323-5

Manufacturer: Texas Instruments
Win Source Part Number: 936687-TLC27M7CD
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27M7
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLC27M7CD-NDR, 296-1323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M7CD
Precision Amplifiers TLC27M7CD
Precision Amplifiers LiNCMOS Dual

Precision Amplifiers LiNCMOS Dual

Buy Now Datasheet
Op Amp, Dual Cmos, Smd, 27M7, Soic8; No. Of Amplifiers Texas Instruments - 26AJ9886 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos, Smd, 27M7, Soic8; No. Of Amplifiers Texas Instruments
26AJ9886
Op Amp, Dual Cmos, Smd, 27M7, Soic8; No. Of Amplifiers Texas Instruments 26AJ9886
OP AMP, DUAL CMOS, SMD, 27M7, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP AMP, DUAL CMOS, SMD, 27M7, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M7CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M7CD
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M7CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M7CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M7CD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27M7CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M7CD
Instrumentation, OP Amps, Buffer Amps TLC27M7CD
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-TLC27M7CD - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-TLC27M7CD
IC OPAMP GP 2 CIRCUIT 8SOIC 815-TLC27M7CD
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27M7CD 296-1323-5-ND 687-TLC27M7CD TLC27M7CD 936687-TLC27M7CD TLC27M7CD 26AJ9886 TLC27M7CD TLC27M7CD TLC27M7CD 815-TLC27M7CD
Product Name TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 525kHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CD Precision Amplifiers Op Amp, Dual Cmos, Smd, 27M7, Soic8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8SOIC
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 8 volts 3 to 16 volts 3 volts
GBW 0.5250 MHz 0.6350 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.4300 V/µs 0.4300 V/µs 6.20E-7 V/µs 0.6200 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data