Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107387-TLC2652I-8D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit 8-SOIC
Op Amp, 1.9MHz BW, 3uV Vos, 120dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2652I-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652I-8D can be used for catalog matching and distributor lookup.
Precision Amplifiers Precision Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652I-8D | 107387-TLC2652I-8D | 296-7324-5-ND | 687-TLC2652I-8D | TLC2652I-8D | TLC2652I-8D | TLC2652I-8D |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652I-8D | Instrumentation, Op Amps, Buffer Amps | 1.9MHz SOIC Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 to 16 volts | 8 volts | 3.8 volts | |||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | ||||
| Quiescent Current (IQ) | 2400 microamps | ||||||
| CMRR | 120 dB |