Texas Instruments TLC27M4B LinCMOS(TM) precision quad Operational Amplifier TLC27M4BCDR

Description
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier - TLC27M4BCDR - Texas Instruments
Dallas, TX, United States
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier
TLC27M4BCDR
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier TLC27M4BCDR
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz 16V SOIC Operational Amplifier IC
687-TLC27M4BCDR
Quad 525kHz 16V SOIC Operational Amplifier IC 687-TLC27M4BCDR
Quad Op Amp, 525kHz GBW, 260uV Vos, 4-Ch, 16V, SOIC Product overview: TLC27M4BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BCDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 525kHz GBW, 260uV Vos, 4-Ch, 16V, SOIC Product overview: TLC27M4BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BCDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR - 1108279-TLC27M4BCDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR
1108279-TLC27M4BCDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR 1108279-TLC27M4BCDR
Manufacturer: Texas Instruments Win Source Part Number: 1108279-TLC27M4BCDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 260μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 570μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108279-TLC27M4BCDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27M4BCDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27M4BCDR-ND
Instrumentation, Op Amps, Buffer Amps TLC27M4BCDR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M4BCDR
Instrumentation, OP Amps, Buffer Amps TLC27M4BCDR
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M4BCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M4BCDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M4BCDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M4BCDR
Precision Amplifiers TLC27M4BCDR
Precision Amplifiers LinCMOS precision Quad Op Amp

Precision Amplifiers LinCMOS precision Quad Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M4BCDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M4BCDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M4BCDR 687-TLC27M4BCDR 1108279-TLC27M4BCDR TLC27M4BCDR-ND TLC27M4BCDR TLC27M4BCDR TLC27M4BCDR TLC27M4BCDR
Product Name TLC27M4B LinCMOS(TM) precision quad Operational Amplifier Quad 525kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 16 volts
VOS 2 millivolts 0.2600 millivolts 0.2600 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers