Texas Instruments TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2ID

Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier - TLC27L2ID - Texas Instruments
Dallas, TX, United States
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier
TLC27L2ID
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2ID
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1317-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1317-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1317-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - TLC27L2ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ID - 1268887-TLC27L2ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ID
1268887-TLC27L2ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ID 1268887-TLC27L2ID
Manufacturer: Texas Instruments Win Source Part Number: 1268887-TLC27L2ID Packaging: Tube Mounting Style: SMD Supply Current: 29μA Amplifier Type: General Purpose Slew Rate: 0.05V/μs Gain Bandwidth Product: 110kHz Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TLC27L2 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268887-TLC27L2ID
Packaging: Tube
Mounting Style: SMD
Supply Current: 29μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TLC27L2
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V

Buy Now
Singapore, Singapore
Dual 85kHz 29uA SOIC Operational Amplifier IC
687-TLC27L2ID
Dual 85kHz 29uA SOIC Operational Amplifier IC 687-TLC27L2ID
Dual Op Amp, 85kHz BW, 60pA Ib, 10mV Vos, 29uA, 8-SOIC Product overview: TLC27L2ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz BW, 60pA Ib, 10mV Vos, 29uA, 8-SOIC Product overview: TLC27L2ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OP Amp Dual GP 16V 8-Pin SOIC Tube - TLC27L2ID - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OP Amp Dual GP 16V 8-Pin SOIC Tube
TLC27L2ID
OP Amp Dual GP 16V 8-Pin SOIC Tube TLC27L2ID
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2ID
Precision Amplifiers TLC27L2ID
Precision Amplifiers LiNCMOS Dual

Precision Amplifiers LiNCMOS Dual

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2ID
Instrumentation, OP Amps, Buffer Amps TLC27L2ID
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC27L2ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2ID
Instrumentation, OP Amps, Buffer Amps TLC27L2ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, Dual Lincmos, Smd, Soic8; No. Of Amplifiers Texas Instruments - 28AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Lincmos, Smd, Soic8; No. Of Amplifiers Texas Instruments
28AH5348
Op Amp, Dual Lincmos, Smd, Soic8; No. Of Amplifiers Texas Instruments 28AH5348
OP AMP, DUAL LINCMOS, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL LINCMOS, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2ID
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2ID 296-1317-5-ND TLC27L2ID 1268887-TLC27L2ID 687-TLC27L2ID TLC27L2ID TLC27L2ID TLC27L2ID TLC27L2ID TLC27L2ID 28AH5348 TLC27L2ID
Product Name TLC27L2 Dual Precision Single Supply uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ID Dual 85kHz 29uA SOIC Operational Amplifier IC OP Amp Dual GP 16V 8-Pin SOIC Tube Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Dual Lincmos, Smd, Soic8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts 4 to 16 volts 4 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data