Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP
Dual Op Amp, 1.7MHz BW, 20V, Low Power, 8-PDIP Product overview: TLE2022CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.7MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1.7MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022CP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 600uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 144404-TLE2022CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 2 FUNC, 600UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Precision Amplifiers Dual High Speed
OP AMP, 1.7MHZ, 0.5V/US, DIP-8; NO. OF A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022CP | 687-TLE2022CP | TLE2022CP | 144404-TLE2022CP | 296-10366-5-ND | TLE2022CP | TLE2022CP | 17099149 | TLE2022CP | TLE2022CP | TLE2022CP | 26AJ9933 |
| Product Name | TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier | Low-Power Dual 1.7MHz 20V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Op Amp, 1.7Mhz, 0.5V/us, Dip-8; No. Of A; Svhc Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | 40 volts | |||||||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||||
| CMRR | 85 dB |