The TLC27L4IPWRG4 is a quad precision operational amplifier in a 14-pin TSSOP package, designed for single-supply, low-power applications. It operates over a supply voltage range of 4V to 16V at temperatures from -40°C to +85°C, with a typical power consumption of 195µW at 5V. The device features an input offset voltage of up to 10mV, high input impedance of 10¹²Ω, and includes ESD protection certified to MIL-STD-883C, Method 3015.2. The output voltage range includes the negative rail, and the common-mode input range extends below ground. The TSSOP package supports surface-mount applications with a peak reflow temperature of 260°C. Input offset voltage drift is typically 0.1µV per month, including the first 30 days. Latch-up immunity is built in, and the device supports operation with a single supply without requiring a negative voltage rail.
Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP -40 to 85
CMOS Amplifier 4 Circuit 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Precision Single Supply uPower
CMOS Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4IPWRG4 | TLC27L4IPWRG4-ND | TLC27L4IPWRG4 | TLC27L4IPWRG4 | TLC27L4IPWRG4 | TLC27L4IPWRG4 |
| Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 4 volts | ||||
| GBW | 0.0850 MHz | 0.1100 MHz | ||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | ||
| CMRR | 65 dB |